Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ Renesas Electronics 83940DKILF
83940DKILF
Obsolete
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLK BUF 2:18 250MHZ 32VFQFPN
Manufacturer:
Renesas Electronics
Datasheet:
83940DKILF Datasheet
History Price: Obsolete
In Stock: 29120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
83940DKILF vs 83948AYI-01LF
Part No
83940DKILF
83948AYI-01LF
Category
Clock/Timing - Clock Buffers, Drivers
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Type
Fanout Buffer (Distribution), Multiplexer
Fanout Buffer (Distribution), Multiplexer
Number of Circuits
1
1
Ratio - Input:Output
2:18
2:12
Differential - Input:Output
Yes/No
Yes/No
Input
CML, LVCMOS, LVPECL, LVTTL, SSTL
HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL
Output
LVCMOS, LVTTL
LVCMOS
Frequency - Max
250 MHz
150 MHz
Voltage - Supply
2.375V ~ 3.465V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
32-LQFP
Supplier Device Package
32-VFQFPN (5x5)
32-TQFP (7x7)