☰
8344AYI-01LF
8344AYI-01LF
Obsolete
Description:  IC CLK BUFFER 2:24 200MHZ 48TQFP
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 27870
8344AYI-01LF vs 8344AY-01LF
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Type
Fanout Buffer (Distribution), Multiplexer
Fanout Buffer (Distribution), Multiplexer
Number of Circuits
1
1
Ratio - Input:Output
2:24
2:24
Differential - Input:Output
Yes/No
Yes/No
Input
HCSL, LVDS, LVHSTL, LVPECL, SSTL
HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output
LVCMOS, LVTTL
LVCMOS, LVTTL
Frequency - Max
200 MHz
250 MHz
Voltage - Supply
2.375V ~ 3.465V
2.375V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
48-LQFP
Supplier Device Package
48-TQFP (7x7)
48-TQFP (7x7)