82V3910AUG
82V3910AUG
Active
Description:  IC PLL WAN SYNC ETH 2CH 196CABGA
Manufacturer:  Renesas Electronics
Datasheet:   82V3910AUG Datasheet
History Price: $65.20000
In Stock: 20900
82V3910AUG vs 82V3391BEQG
Series
-
-
Packaging
Tray
Tray
Status
Active
Active
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
Ethernet, SONET/SDH, Stratum
Ethernet, SONET/SDH, Stratum
Input
CMOS, LVDS, PECL
CMOS, LVDS, PECL
Output
CMOS, LVDS, PECL
CMOS, LVDS, PECL
Number of Circuits
1
1
Ratio - Input:Output
13:11
14:9
Differential - Input:Output
Yes/Yes
Yes/Yes
Frequency - Max
644.53125MHz
644.53MHz
Voltage - Supply
3.3V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
196-BGA
100-LQFP Exposed Pad
Supplier Device Package
196-BGA (15x15)
100-TQFP (14x14)