82V3398NLG
82V3398NLG
Active
Description:  IC PLL WAN SYNC ETH 72-VFQFP
Manufacturer:  Renesas Electronics
Datasheet:   82V3398NLG Datasheet
History Price: $62.04048
In Stock: 46500
82V3398NLG vs 82V3380PFG
Series
-
-
Packaging
Tray
Tray
Status
Active
Active
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
Ethernet, SONET/SDH
Ethernet, SONET/SDH, Stratum
Input
CMOS, LVDS, PECL
CMOS, LVDS, PECL
Output
CMOS, LVDS, PECL
CMOS, LVDS, PECL
Number of Circuits
1
1
Ratio - Input:Output
6:6
4:2
Differential - Input:Output
Yes/Yes
Yes/Yes
Frequency - Max
644.53MHz
622.08MHz
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
72-VFQFN Exposed Pad
100-LQFP
Supplier Device Package
72-QFN
100-TQFP (14x14)