Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Application Specific
/ Renesas Electronics 82V3398NLG
82V3398NLG
Active
Clock/Timing - Application Specific
Description:
IC PLL WAN SYNC ETH 72-VFQFP
Manufacturer:
Renesas Electronics
Datasheet:
82V3398NLG Datasheet
History Price: $62.04048
In Stock: 46500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
82V3398NLG vs 82V3285EQG8
Part No
82V3398NLG
82V3285EQG8
Category
Clock/Timing - Application Specific
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Active
Active
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
Ethernet, SONET/SDH
Ethernet, SONET/SDH, Stratum
Input
CMOS, LVDS, PECL
CMOS, LVDS, PECL
Output
CMOS, LVDS, PECL
CMOS, LVDS, PECL
Number of Circuits
1
1
Ratio - Input:Output
6:6
5:5
Differential - Input:Output
Yes/Yes
Yes/Yes
Frequency - Max
644.53MHz
622.08MHz
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
72-VFQFN Exposed Pad
100-LQFP Exposed Pad
Supplier Device Package
72-QFN
100-TQFP (14x14)