82V3380EQG8
82V3380EQG8
Active
Description:  IC PLL WAN SYNC ETHERNET 100TQFP
Manufacturer:  Renesas Electronics
Datasheet:   82V3380EQG8 Datasheet
History Price: Active
In Stock: 42200
82V3380EQG8 vs 82V3358EDG8
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
Ethernet, SONET/SDH, Stratum
Ethernet, SONET/SDH, Stratum
Input
CMOS, LVDS, PECL
CMOS, LVDS, PECL
Output
CMOS, LVDS, PECL
CMOS, LVDS, PECL
Number of Circuits
1
1
Ratio - Input:Output
4:2
2:4
Differential - Input:Output
Yes/Yes
Yes/Yes
Frequency - Max
622.08MHz
622.08MHz
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-LQFP Exposed Pad
64-TQFP Exposed Pad
Supplier Device Package
100-TQFP (14x14)
64-TQFP-EP (10x10)