82V3355TFG8
82V3355TFG8
Obsolete
Description:  IC PLL WAN SYNC ETH 64-TQFP
Manufacturer:  Renesas Electronics
Datasheet:   82V3355TFG8 Datasheet
History Price: Obsolete
In Stock: 24500
82V3355TFG8 vs 82V3280EQG
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
Ethernet, SONET/SDH, Stratum
Ethernet, SONET/SDH, Stratum
Input
CMOS, LVDS, PECL
CMOS, LVDS, PECL
Output
CMOS, LVDS, PECL
CMOS, LVDS, PECL
Number of Circuits
1
1
Ratio - Input:Output
3:2
14:9
Differential - Input:Output
Yes/Yes
Yes/Yes
Frequency - Max
622.08MHz
622.08MHz
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-LQFP
100-LQFP Exposed Pad
Supplier Device Package
64-TQFP (10x10)
100-TQFP (14x14)