Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Application Specific
/ Renesas Electronics 82V3355TFG8
82V3355TFG8
Obsolete
Clock/Timing - Application Specific
Description:
IC PLL WAN SYNC ETH 64-TQFP
Manufacturer:
Renesas Electronics
Datasheet:
82V3355TFG8 Datasheet
History Price: Obsolete
In Stock: 24500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
82V3355TFG8 vs 82V3155PVG
Part No
82V3355TFG8
82V3155PVG
Category
Clock/Timing - Application Specific
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
Ethernet, SONET/SDH, Stratum
Ethernet, SONET/SDH, Stratum, T1/E1/OC3
Input
CMOS, LVDS, PECL
Clock
Output
CMOS, LVDS, PECL
CMOS, LVDS, TTL
Number of Circuits
1
1
Ratio - Input:Output
3:2
2:12
Differential - Input:Output
Yes/Yes
No/Yes
Frequency - Max
622.08MHz
32.768MHz
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-LQFP
56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package
64-TQFP (10x10)
56-SSOP