82V3355EDG
82V3355EDG
Obsolete
Description:  IC PLL WAN SYNC ETHERNET 64TQFP
Manufacturer:  Renesas Electronics
Datasheet:   82V3355EDG Datasheet
History Price: Obsolete
In Stock: 31200
82V3355EDG vs 82V3380EQG8
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
Ethernet, SONET/SDH, Stratum
Ethernet, SONET/SDH, Stratum
Input
CMOS, LVDS, PECL
CMOS, LVDS, PECL
Output
CMOS, LVDS, PECL
CMOS, LVDS, PECL
Number of Circuits
1
1
Ratio - Input:Output
3:2
4:2
Differential - Input:Output
Yes/Yes
Yes/Yes
Frequency - Max
622.08MHz
622.08MHz
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-TQFP Exposed Pad
100-LQFP Exposed Pad
Supplier Device Package
64-TQFP-EP (10x10)
100-TQFP (14x14)