Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Application Specific
/ Renesas Electronics 82V3285EQG8
82V3285EQG8
Active
Clock/Timing - Application Specific
Description:
IC PLL WAN SE STRATUM 100TQFP
Manufacturer:
Renesas Electronics
Datasheet:
82V3285EQG8 Datasheet
History Price: $125.25000
In Stock: 25700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
82V3285EQG8 vs 82V3202NLG
Part No
82V3285EQG8
82V3202NLG
Category
Clock/Timing - Application Specific
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Active
Obsolete
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
Ethernet, SONET/SDH, Stratum
Ethernet, SONET/SDH, Stratum
Input
CMOS, LVDS, PECL
LVCMOS
Output
CMOS, LVDS, PECL
LVCMOS, LVDS, LVPECL
Number of Circuits
1
1
Ratio - Input:Output
5:5
2:2
Differential - Input:Output
Yes/Yes
No/Yes
Frequency - Max
622.08MHz
622.08MHz
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-LQFP Exposed Pad
68-VFQFN Exposed Pad
Supplier Device Package
100-TQFP (14x14)
68-VFQFPN (10x10)