82V3155PVG
82V3155PVG
Obsolete
Description:  IC PLL WAN T1/E1/OC3 DUAL 56SSOP
Manufacturer:  Renesas Electronics
Datasheet:   82V3155PVG Datasheet
History Price: Obsolete
In Stock: 17100
82V3155PVG vs 82V3010PVG
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
Ethernet, SONET/SDH, Stratum, T1/E1/OC3
Telecom
Input
Clock
Clock
Output
CMOS, LVDS, TTL
CMOS, LVDS, TTL
Number of Circuits
1
1
Ratio - Input:Output
2:12
2:12
Differential - Input:Output
No/Yes
No/Yes
Frequency - Max
32.768MHz
32.768MHz
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
56-BSSOP (0.295", 7.50mm Width)
56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package
56-SSOP
56-SSOP