82V3011PVG8
82V3011PVG8
Obsolete
Description:  IC PLL WAN T1/E1/OC3 SGL 56-SSOP
Manufacturer:  Renesas Electronics
Datasheet:   82V3011PVG8 Datasheet
History Price: Obsolete
In Stock: 23800
82V3011PVG8 vs 82V3280APFG8
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
Telecom
Ethernet, SONET/SDH, Stratum
Input
Clock
CMOS, LVDS, PECL
Output
CMOS, LVDS, TTL
CMOS, LVDS, PECL
Number of Circuits
1
1
Ratio - Input:Output
1:12
14:9
Differential - Input:Output
No/Yes
Yes/Yes
Frequency - Max
32.768MHz
622.08MHz
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
56-BSSOP (0.295", 7.50mm Width)
100-LQFP
Supplier Device Package
56-SSOP
100-TQFP (14x14)