82V3011PVG8
82V3011PVG8
Obsolete
Description:  IC PLL WAN T1/E1/OC3 SGL 56-SSOP
Manufacturer:  Renesas Electronics
Datasheet:   82V3011PVG8 Datasheet
History Price: Obsolete
In Stock: 23800
82V3011PVG8 vs 82V3002APVG
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
Telecom
Stratum
Input
Clock
CMOS, TTL
Output
CMOS, LVDS, TTL
Clock
Number of Circuits
1
1
Ratio - Input:Output
1:12
2:14
Differential - Input:Output
No/Yes
No/No
Frequency - Max
32.768MHz
32.768MHz
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
56-BSSOP (0.295", 7.50mm Width)
56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package
56-SSOP
56-SSOP