82V3010PVG8
82V3010PVG8
Active
Description:  IC PLL WAN 51/E1/OC3 DUAL 56SSOP
Manufacturer:  Renesas Electronics
Datasheet:   82V3010PVG8 Datasheet
History Price: $23.17960
In Stock: 30500
82V3010PVG8 vs 82V3002APVG
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
Telecom
Stratum
Input
Clock
CMOS, TTL
Output
CMOS, LVDS, TTL
Clock
Number of Circuits
1
1
Ratio - Input:Output
2:12
2:14
Differential - Input:Output
No/Yes
No/No
Frequency - Max
32.768MHz
32.768MHz
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
56-BSSOP (0.295", 7.50mm Width)
56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package
56-SSOP
56-SSOP