82V3010PVG
82V3010PVG
Active
Description:  IC PLL WAN 51/E1/OC3 DUAL 56SSOP
Manufacturer:  Renesas Electronics
Datasheet:   82V3010PVG Datasheet
History Price: $28.40000
In Stock: 49400
82V3010PVG vs 82V3380PFG8
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
Telecom
Ethernet, SONET/SDH, Stratum
Input
Clock
CMOS, LVDS, PECL
Output
CMOS, LVDS, TTL
CMOS, LVDS, PECL
Number of Circuits
1
1
Ratio - Input:Output
2:12
4:2
Differential - Input:Output
No/Yes
Yes/Yes
Frequency - Max
32.768MHz
622.08MHz
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
56-BSSOP (0.295", 7.50mm Width)
100-LQFP
Supplier Device Package
56-SSOP
100-TQFP (14x14)