Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Application Specific
/ Renesas Electronics 82V3010PVG
82V3010PVG
Active
Clock/Timing - Application Specific
Description:
IC PLL WAN 51/E1/OC3 DUAL 56SSOP
Manufacturer:
Renesas Electronics
Datasheet:
82V3010PVG Datasheet
History Price: $28.40000
In Stock: 49400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
82V3010PVG vs 82V3280APFG8
Part No
82V3010PVG
82V3280APFG8
Category
Clock/Timing - Application Specific
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
Telecom
Ethernet, SONET/SDH, Stratum
Input
Clock
CMOS, LVDS, PECL
Output
CMOS, LVDS, TTL
CMOS, LVDS, PECL
Number of Circuits
1
1
Ratio - Input:Output
2:12
14:9
Differential - Input:Output
No/Yes
Yes/Yes
Frequency - Max
32.768MHz
622.08MHz
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
56-BSSOP (0.295", 7.50mm Width)
100-LQFP
Supplier Device Package
56-SSOP
100-TQFP (14x14)