Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Renesas Electronics 82V2082PF
82V2082PF
Obsolete
Interface - Telecom
Description:
IC TELECOM INTERFACE 80TQFP
Manufacturer:
Renesas Electronics
Datasheet:
82V2082PF Datasheet
History Price: Obsolete
In Stock: 44500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
82V2082PF vs 82V2048LDA
Part No
82V2082PF
82V2048LDA
Category
Interface - Telecom
Interface - Telecom
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Active
Function
Line Interface Unit (LIU)
Front End
Interface
LIU
Parallel/Serial
Number of Circuits
-
-
Voltage - Supply
3.13V ~ 3.47V
3.13V ~ 3.47V
Current - Supply
-
55mA
Power (Watts)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
80-LQFP
144-LQFP
Supplier Device Package
80-TQFP (14x14)
144-TQFP (20x20)