Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Renesas Electronics 82V2051EPPG8
82V2051EPPG8
Active
Interface - Telecom
Description:
IC TELECOM INTERFACE 44TQFP
Manufacturer:
Renesas Electronics
Datasheet:
82V2051EPPG8 Datasheet
History Price: $21.40940
In Stock: 17000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
82V2051EPPG8 vs 82V2044EPFG8
Part No
82V2051EPPG8
82V2044EPFG8
Category
Interface - Telecom
Interface - Telecom
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Line Interface Unit (LIU)
Transceiver
Interface
LIU
LIU
Number of Circuits
-
-
Voltage - Supply
3.13V ~ 3.47V
3.13V ~ 3.47V
Current - Supply
-
55mA
Power (Watts)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-LQFP
128-LQFP
Supplier Device Package
44-TQFP (10x10)
128-TQFP (14x20)