82P33731ABAG8
82P33731ABAG8
Active
Description:  NETWORK TIMING
Manufacturer:  Renesas Electronics
History Price: $41.80010
In Stock: 1800
82P33731ABAG8 vs 82P33731ABAG
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Active
Not For New Designs
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
Ethernet, SONET/SDH, Stratum
Ethernet, SONET/SDH, Stratum
Input
CMOS, LVDS, PECL
CMOS, LVDS, PECL
Output
CMOS, LVDS, PECL
CMOS, LVDS, PECL
Number of Circuits
2
2
Ratio - Input:Output
14:14
14:14
Differential - Input:Output
Yes/Yes
Yes/Yes
Frequency - Max
650MHz
650MHz
Voltage - Supply
1.71V ~ 3.465V
1.71V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
144-LBGA
144-LBGA
Supplier Device Package
144-CABGA (13x13)
144-CABGA (13x13)