82P2917ABBG
82P2917ABBG
Active
Description:  PBGA 27.00X27.00X2.23 MM, 1.00MM
Manufacturer:  Renesas Electronics
Datasheet:   82P2917ABBG Datasheet
History Price: $130.89460
In Stock: 29700
82P2917ABBG vs 82P2288BCG8
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Active
Active
Function
Line Interface Unit (LIU)
Transceiver
Interface
E1, J1, T1
E1, J1, Parallel, SPI, T1
Number of Circuits
17
8
Voltage - Supply
1.71V ~ 1.89V, 3.13V ~ 3.47V
1.68V ~ 1.98V, 3V ~ 3.6V
Current - Supply
-
-
Power (Watts)
1.78 W
800 mW
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
416-BGA
256-LBGA
Supplier Device Package
416-PBGA (27x27)
256-CABGA (17x17)