82P2917ABBG
82P2917ABBG
Active
Description:  PBGA 27.00X27.00X2.23 MM, 1.00MM
Manufacturer:  Renesas Electronics
Datasheet:   82P2917ABBG Datasheet
History Price: $130.89460
In Stock: 29700
82P2917ABBG vs 82P2281PFG
Series
-
-
Packaging
Tray
Tray
Status
Active
Active
Function
Line Interface Unit (LIU)
-
Interface
E1, J1, T1
SPI
Number of Circuits
17
1
Voltage - Supply
1.71V ~ 1.89V, 3.13V ~ 3.47V
3V ~ 3.6V
Current - Supply
-
1.15A
Power (Watts)
1.78 W
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
416-BGA
80-LQFP
Supplier Device Package
416-PBGA (27x27)
80-TQFP (14x14)