Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Renesas Electronics 82P2917ABBG
82P2917ABBG
Active
Interface - Telecom
Description:
PBGA 27.00X27.00X2.23 MM, 1.00MM
Manufacturer:
Renesas Electronics
Datasheet:
82P2917ABBG Datasheet
History Price: $130.89460
In Stock: 29700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
82P2917ABBG vs 82P20416DBFG8
Part No
82P2917ABBG
82P20416DBFG8
Category
Interface - Telecom
Interface - Telecom
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Active
Obsolete
Function
Line Interface Unit (LIU)
Line Interface Unit (LIU)
Interface
E1, J1, T1
E1, J1, T1
Number of Circuits
17
16
Voltage - Supply
1.71V ~ 1.89V, 3.13V ~ 3.47V
1.8V, 3.3V
Current - Supply
-
-
Power (Watts)
1.78 W
3.1 W
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
416-BGA
484-LFBGA
Supplier Device Package
416-PBGA (27x27)
484-CABGA (19x19)