Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Renesas Electronics 82P2916BFG
82P2916BFG
Active
Interface - Telecom
Description:
IC TELECOM INTERFACE 484BGA
Manufacturer:
Renesas Electronics
Datasheet:
82P2916BFG Datasheet
History Price: $104.10786
In Stock: 17500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
82P2916BFG vs 82P2281PFG
Part No
82P2916BFG
82P2281PFG
Category
Interface - Telecom
Interface - Telecom
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tray
Tray
Status
Active
Active
Function
Line Interface Unit (LIU)
-
Interface
E1, J1, T1
SPI
Number of Circuits
16
1
Voltage - Supply
1.8V, 3.3V
3V ~ 3.6V
Current - Supply
-
1.15A
Power (Watts)
3.1 W
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
484-LFBGA
80-LQFP
Supplier Device Package
484-CABGA (19x19)
80-TQFP (14x14)