82P2828BH
82P2828BH
Active
Description:  IC TELECOM INTERFACE 640TEPBGA
Manufacturer:  Renesas Electronics
Datasheet:   82P2828BH Datasheet
History Price: Active
In Stock: 43100
82P2828BH vs 82P2917ABBG
Series
-
-
Packaging
Tray
Tray
Status
Active
Active
Function
Line Interface Unit (LIU)
Line Interface Unit (LIU)
Interface
LIU
E1, J1, T1
Number of Circuits
-
17
Voltage - Supply
3.13V ~ 3.47V
1.71V ~ 1.89V, 3.13V ~ 3.47V
Current - Supply
-
-
Power (Watts)
-
1.78 W
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
640-BGA Exposed Pad
416-BGA
Supplier Device Package
640-TEPBGA (31x31)
416-PBGA (27x27)