Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Renesas Electronics 82P2828BH
82P2828BH
Active
Interface - Telecom
Description:
IC TELECOM INTERFACE 640TEPBGA
Manufacturer:
Renesas Electronics
Datasheet:
82P2828BH Datasheet
History Price: Active
In Stock: 43100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
82P2828BH vs 82P2816BB
Part No
82P2828BH
82P2816BB
Category
Interface - Telecom
Interface - Telecom
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tray
Tray
Status
Active
Obsolete
Function
Line Interface Unit (LIU)
Line Interface Unit (LIU)
Interface
LIU
E1, J1, T1
Number of Circuits
-
1
Voltage - Supply
3.13V ~ 3.47V
1.8V, 3.3V
Current - Supply
-
-
Power (Watts)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
640-BGA Exposed Pad
416-BGA
Supplier Device Package
640-TEPBGA (31x31)
416-PBGA (27x27)