82P2828BH
82P2828BH
Active
Description:  IC TELECOM INTERFACE 640TEPBGA
Manufacturer:  Renesas Electronics
Datasheet:   82P2828BH Datasheet
History Price: Active
In Stock: 43100
82P2828BH vs 82P20416DBFG8
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Active
Obsolete
Function
Line Interface Unit (LIU)
Line Interface Unit (LIU)
Interface
LIU
E1, J1, T1
Number of Circuits
-
16
Voltage - Supply
3.13V ~ 3.47V
1.8V, 3.3V
Current - Supply
-
-
Power (Watts)
-
3.1 W
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
640-BGA Exposed Pad
484-LFBGA
Supplier Device Package
640-TEPBGA (31x31)
484-CABGA (19x19)