Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Renesas Electronics 82P2816BB
82P2816BB
Obsolete
Interface - Telecom
Description:
IC TELECOM INTERFACE 416BGA
Manufacturer:
Renesas Electronics
Datasheet:
82P2816BB Datasheet
History Price: Obsolete
In Stock: 30900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
82P2816BB vs 82P2521BHG
Part No
82P2816BB
82P2521BHG
Category
Interface - Telecom
Interface - Telecom
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Active
Function
Line Interface Unit (LIU)
Line Interface Unit (LIU)
Interface
E1, J1, T1
LIU
Number of Circuits
1
-
Voltage - Supply
1.8V, 3.3V
3.135V ~ 3.465V
Current - Supply
-
-
Power (Watts)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
416-BGA
640-BGA Exposed Pad
Supplier Device Package
416-PBGA (27x27)
640-TEPBGA (31x31)