Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Renesas Electronics 82P2282PFG
82P2282PFG
Active
Interface - Telecom
Description:
IC TELECOM INTERFACE 100TQFP
Manufacturer:
Renesas Electronics
Datasheet:
82P2282PFG Datasheet
History Price: $51.48000
In Stock: 13200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
82P2282PFG vs 82P2281PF
Part No
82P2282PFG
82P2281PF
Category
Interface - Telecom
Interface - Telecom
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tray
Tray
Status
Active
Obsolete
Function
Transceiver
-
Interface
SPI
SPI
Number of Circuits
2
1
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Current - Supply
-
1.15A
Power (Watts)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-LQFP
80-LQFP
Supplier Device Package
100-TQFP (14x20)
80-TQFP (14x14)