82P2281PFG8
82P2281PFG8
Active
Description:  IC TELECOM INTERFACE 80TQFP
Manufacturer:  Renesas Electronics
Datasheet:   82P2281PFG8 Datasheet
History Price: $34.30180
In Stock: 19900
82P2281PFG8 vs 82P2288BCG8
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
-
Transceiver
Interface
SPI
E1, J1, Parallel, SPI, T1
Number of Circuits
1
8
Voltage - Supply
3V ~ 3.6V
1.68V ~ 1.98V, 3V ~ 3.6V
Current - Supply
1.15A
-
Power (Watts)
-
800 mW
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
80-LQFP
256-LBGA
Supplier Device Package
80-TQFP (14x14)
256-CABGA (17x17)