Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Renesas Electronics 82P2281PFG8
82P2281PFG8
Active
Interface - Telecom
Description:
IC TELECOM INTERFACE 80TQFP
Manufacturer:
Renesas Electronics
Datasheet:
82P2281PFG8 Datasheet
History Price: $34.30180
In Stock: 19900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
82P2281PFG8 vs 82P20416DBFG
Part No
82P2281PFG8
82P20416DBFG
Category
Interface - Telecom
Interface - Telecom
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Active
Obsolete
Function
-
Line Interface Unit (LIU)
Interface
SPI
E1, J1, T1
Number of Circuits
1
16
Voltage - Supply
3V ~ 3.6V
1.8V, 3.3V
Current - Supply
1.15A
-
Power (Watts)
-
3.1 W
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
80-LQFP
484-LFBGA
Supplier Device Package
80-TQFP (14x14)
484-CABGA (19x19)