82P2281PF8
82P2281PF8
Obsolete
Description:  IC TELECOM INTERFACE 80TQFP
Manufacturer:  Renesas Electronics
Datasheet:   82P2281PF8 Datasheet
History Price: Obsolete
In Stock: 7700
82P2281PF8 vs 82P2916BFG
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Obsolete
Active
Function
-
Line Interface Unit (LIU)
Interface
SPI
E1, J1, T1
Number of Circuits
1
16
Voltage - Supply
3V ~ 3.6V
1.8V, 3.3V
Current - Supply
1.15A
-
Power (Watts)
-
3.1 W
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
80-LQFP
484-LFBGA
Supplier Device Package
80-TQFP (14x14)
484-CABGA (19x19)