Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Renesas Electronics 82P2281PF8
82P2281PF8
Obsolete
Interface - Telecom
Description:
IC TELECOM INTERFACE 80TQFP
Manufacturer:
Renesas Electronics
Datasheet:
82P2281PF8 Datasheet
History Price: Obsolete
In Stock: 7700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
82P2281PF8 vs 82P2816BB
Part No
82P2281PF8
82P2816BB
Category
Interface - Telecom
Interface - Telecom
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Obsolete
Obsolete
Function
-
Line Interface Unit (LIU)
Interface
SPI
E1, J1, T1
Number of Circuits
1
1
Voltage - Supply
3V ~ 3.6V
1.8V, 3.3V
Current - Supply
1.15A
-
Power (Watts)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
80-LQFP
416-BGA
Supplier Device Package
80-TQFP (14x14)
416-PBGA (27x27)