Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Renesas Electronics 82P20516DBFG8
82P20516DBFG8
Active
Interface - Telecom
Description:
IC TELECOM INTERFACE 484BGA
Manufacturer:
Renesas Electronics
Datasheet:
82P20516DBFG8 Datasheet
History Price: $116.34891
In Stock: 45500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
82P20516DBFG8 vs 82P2282PF
Part No
82P20516DBFG8
82P2282PF
Category
Interface - Telecom
Interface - Telecom
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Active
Obsolete
Function
Line Interface Unit (LIU)
Transceiver
Interface
E1, J1, T1
SPI
Number of Circuits
16
2
Voltage - Supply
1.8V, 3.3V
3V ~ 3.6V
Current - Supply
-
-
Power (Watts)
2.89 W
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
484-LFBGA
100-LQFP
Supplier Device Package
484-CABGA (19x19)
100-TQFP (14x20)