82P20516DBFG8
82P20516DBFG8
Active
Description:  IC TELECOM INTERFACE 484BGA
Manufacturer:  Renesas Electronics
History Price: $116.34891
In Stock: 45500
82P20516DBFG8 vs 82P2281PF
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Active
Obsolete
Function
Line Interface Unit (LIU)
-
Interface
E1, J1, T1
SPI
Number of Circuits
16
1
Voltage - Supply
1.8V, 3.3V
3V ~ 3.6V
Current - Supply
-
1.15A
Power (Watts)
2.89 W
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
484-LFBGA
80-LQFP
Supplier Device Package
484-CABGA (19x19)
80-TQFP (14x14)