Switch Circuit
-
SP8T - Open/Closed
Multiplexer/Demultiplexer Circuit
-
8:1
On-State Resistance (Max)
-
1kOhm
Channel-to-Channel Matching (ΔRon)
-
-
Voltage - Supply, Single (V-)
-
44V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
-
-
Channel Capacitance (CS(off), CD(off))
-
-
Current - Leakage (IS(off)) (Max)
-
50nA
Crosstalk
-
-50dB @ 200kHz
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-CDIP (0.300", 7.62mm)
20-LCC
Supplier Device Package
16-CERDIP
20-LCC (8.9x8.9)