Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ Toshiba Semiconductor 74VHCV07FT
74VHCV07FT
Active
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
IC BUF NON-INVERT 5.5V 14TSSOPB
Manufacturer:
Toshiba Semiconductor
Datasheet:
74VHCV07FT Datasheet
History Price: $0.47000
In Stock: 23000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74VHCV07FT vs 74VHCT540AFT
Part No
74VHCV07FT
74VHCT540AFT
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Toshiba Semiconductor
Toshiba Semiconductor
Series
74VHCV
74VHCT
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Logic Type
Buffer, Non-Inverting
Buffer, Inverting
Number of Elements
6
1
Number of Bits per Element
1
8
Input Type
Schmitt Trigger
-
Output Type
Open Drain
3-State
Current - Output High, Low
-, 16mA
8mA, 8mA
Voltage - Supply
1.8V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-TSSOPB
20-TSSOP