74VCX16601MTD
74VCX16601MTD
Obsolete
Description:  REGISTERED BUS TRANSCEIVER
Manufacturer:  Fairchild Semiconductor
History Price: $1.34000
In Stock: 23400
74VCX16601MTD vs 74VCX16500MTDX
Series
74VCX
74VCX
Packaging
Tube
Bulk
Status
Obsolete
Obsolete
Logic Type
Universal Bus Transceiver
Universal Bus Transceiver
Number of Circuits
18-Bit
18-Bit
Current - Output High, Low
24mA, 24mA
24mA, 24mA
Voltage - Supply
1.4V ~ 3.6V
1.4V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
56-TFSOP (0.240", 6.10mm Width)
56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package
56-TSSOP
56-TSSOP