74VCX16501MTD
74VCX16501MTD
Obsolete
Description:  TXRX 18BIT UNIV BUS LV 56TSSOP
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 30100
74VCX16501MTD vs 74VCX16601MTD
Series
74VCX
74VCX
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Logic Type
Universal Bus Transceiver
Universal Bus Transceiver
Number of Circuits
18-Bit
18-Bit
Current - Output High, Low
24mA, 24mA
24mA, 24mA
Voltage - Supply
1.4V ~ 3.6V
1.4V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
56-TFSOP (0.240", 6.10mm Width)
56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package
56-TSSOP
56-TSSOP