74V1T125CTR
74V1T125CTR
Obsolete
Description:  IC BUF NON-INVERT 5.5V SOT323-5
Manufacturer:  STMicroelectronics
Datasheet:   74V1T125CTR Datasheet
History Price: Obsolete
In Stock: 30100
74V1T125CTR vs 74VHCT541AMTR
Series
74V
74VHCT
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Logic Type
Buffer, Non-Inverting
Buffer, Non-Inverting
Number of Elements
1
1
Number of Bits per Element
1
8
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
8mA, 8mA
8mA, 8mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
5-TSSOP, SC-70-5, SOT-353
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
SOT-323-5
20-SO