74V1G70CTR
74V1G70CTR
Obsolete
Description:  IC BUF NON-INVERT 5.5V SOT323-5
Manufacturer:  STMicroelectronics
Datasheet:   74V1G70CTR Datasheet
History Price: Obsolete
In Stock: 5700
74V1G70CTR vs 74VHCV245FT
Series
74V
74VHCV
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Logic Type
Buffer, Non-Inverting
Transceiver, Non-Inverting
Number of Elements
1
1
Number of Bits per Element
1
8
Input Type
-
Schmitt Trigger
Output Type
Push-Pull
3-State
Current - Output High, Low
8mA, 8mA
16mA, 16mA
Voltage - Supply
2V ~ 5.5V
1.8V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
5-TSSOP, SC-70-5, SOT-353
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
SOT-323-5
20-TSSOP