☰
74V1G384CTR
74V1G384CTR
Obsolete
Description:  IC BUS SWITCH 1 X 1:1 SOT323-5
Manufacturer:  STMicroelectronics
Datasheet:   74V1G384CTR Datasheet
History Price: Obsolete
In Stock: 45360
74V1G384CTR vs 74VHCT138ATTR
Series
74V
74VHCT
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Bus Switch
Decoder/Demultiplexer
Circuit
1 x 1:1
1 x 3:8
Independent Circuits
1
1
Current - Output High, Low
-
8mA, 8mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
3V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
5-TSSOP, SC-70-5, SOT-353
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
SOT-323-5
16-TSSOP