74LX1G70CTR
74LX1G70CTR
Obsolete
Description:  IC BUF NON-INVERT 5.5V SOT323-5
Manufacturer:  STMicroelectronics
Datasheet:   74LX1G70CTR Datasheet
History Price: Obsolete
In Stock: 25800
74LX1G70CTR vs 74LVX541TTR
Series
74LX
74LVX
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Logic Type
Buffer, Non-Inverting
Buffer, Non-Inverting
Number of Elements
1
1
Number of Bits per Element
1
8
Input Type
-
-
Output Type
Push-Pull
3-State
Current - Output High, Low
32mA, 32mA
4mA, 4mA
Voltage - Supply
1.65V ~ 5.5V
2V ~ 3.6V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
5-TSSOP, SC-70-5, SOT-353
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
SOT-323-5
20-TSSOP