74LX1G70CTR
74LX1G70CTR
Obsolete
Description:  IC BUF NON-INVERT 5.5V SOT323-5
Manufacturer:  STMicroelectronics
Datasheet:   74LX1G70CTR Datasheet
History Price: Obsolete
In Stock: 25800
74LX1G70CTR vs 74LVX4245MTR
Series
74LX
74LVX
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Logic Type
Buffer, Non-Inverting
Transceiver, Non-Inverting
Number of Elements
1
1
Number of Bits per Element
1
8
Input Type
-
-
Output Type
Push-Pull
3-State
Current - Output High, Low
32mA, 32mA
12mA, 12mA; 24mA, 24mA
Voltage - Supply
1.65V ~ 5.5V
2.7V ~ 3.6V, 4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
5-TSSOP, SC-70-5, SOT-353
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
SOT-323-5
24-SO