Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ STMicroelectronics 74LX1G32CTR
74LX1G32CTR
Obsolete
Logic - Gates and Inverters
Description:
IC GATE OR 1CH 2-INP SOT323-5
Manufacturer:
STMicroelectronics
Datasheet:
74LX1G32CTR Datasheet
History Price: Obsolete
In Stock: 47400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74LX1G32CTR vs 74LVX86SJ
Part No
74LX1G32CTR
74LVX86SJ
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
STMicroelectronics
Fairchild Semiconductor
Series
74LX
74LVX
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Logic Type
OR Gate
XOR (Exclusive OR)
Number of Circuits
1
4
Number of Inputs
2
2
Features
-
-
Voltage - Supply
1.65V ~ 5.5V
2V ~ 3.6V
Current - Quiescent (Max)
10 μA
2 μA
Current - Output High, Low
32mA, 32mA
4mA, 4mA
Input Logic Level - Low
-
0.5V ~ 0.8V
Input Logic Level - High
-
1.5V ~ 2.4V
Max Propagation Delay @ V, Max CL
4.5ns @ 5V, 50pF
12.8ns @ 3.3V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
SOT-323-5
14-SOP
Package / Case
5-TSSOP, SC-70-5, SOT-353
14-SOIC (0.209", 5.30mm Width)