Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Logic Type
Inverter
Inverter
Features
Schmitt Trigger
Schmitt Trigger
Voltage - Supply
1.65V ~ 5.5V
1.65V ~ 5.5V
Current - Quiescent (Max)
10 μA
10 μA
Current - Output High, Low
32mA, 32mA
32mA, 32mA
Input Logic Level - Low
0.39V ~ 1.87V
0.39V ~ 1.87V
Input Logic Level - High
1.16V ~ 3.33V
1.16V ~ 3.33V
Max Propagation Delay @ V, Max CL
6.2ns @ 5V, 50pF
6.2ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
SOT-323-5
SOT-23-5
Package / Case
5-TSSOP, SC-70-5, SOT-353
SC-74A, SOT-753