74LX1G08CTR
74LX1G08CTR
Obsolete
Description:  IC GATE AND 1CH 2-INP SOT323-5
Manufacturer:  STMicroelectronics
Datasheet:   74LX1G08CTR Datasheet
History Price: Obsolete
In Stock: 10800
74LX1G08CTR vs 74LVX86SJX
Series
74LX
74LVX
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Obsolete
Logic Type
AND Gate
XOR (Exclusive OR)
Number of Circuits
1
4
Number of Inputs
2
2
Features
-
-
Voltage - Supply
1.65V ~ 5.5V
2V ~ 3.6V
Current - Quiescent (Max)
10 μA
2 μA
Current - Output High, Low
32mA, 32mA
4mA, 4mA
Input Logic Level - Low
-
0.5V ~ 0.8V
Input Logic Level - High
-
1.5V ~ 2.4V
Max Propagation Delay @ V, Max CL
3.7ns @ 5V, 50pF
12.8ns @ 3.3V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
SOT-323-5
14-SOP
Package / Case
5-TSSOP, SC-70-5, SOT-353
14-SOIC (0.209", 5.30mm Width)