74LX1G05STR
74LX1G05STR
Obsolete
Description:  IC INVERTER OD 1CH 1-INP SOT23-5
Manufacturer:  STMicroelectronics
Datasheet:   74LX1G05STR Datasheet
History Price: Obsolete
In Stock: 29700
74LX1G05STR vs 74LVX86MTC
Series
74LX
74LVX
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Logic Type
Inverter
XOR (Exclusive OR)
Number of Circuits
1
4
Number of Inputs
1
2
Features
Open Drain
-
Voltage - Supply
1.65V ~ 5.5V
2V ~ 3.6V
Current - Quiescent (Max)
10 μA
2 μA
Current - Output High, Low
-, 32mA
4mA, 4mA
Input Logic Level - Low
-
0.5V ~ 0.8V
Input Logic Level - High
-
1.5V ~ 2.4V
Max Propagation Delay @ V, Max CL
3.5ns @ 5V, 50pF
12.8ns @ 3.3V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
SOT-23-5
14-TSSOP
Package / Case
SC-74A, SOT-753
14-TSSOP (0.173", 4.40mm Width)