74LX1G04CTR
74LX1G04CTR
Obsolete
Description:  IC INVERTER 1CH 1-INP SOT323-5
Manufacturer:  STMicroelectronics
Datasheet:   74LX1G04CTR Datasheet
History Price: Obsolete
In Stock: 17500
74LX1G04CTR vs 74LX1G14CTR
Series
74LX
74LX
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Logic Type
Inverter
Inverter
Number of Circuits
1
1
Number of Inputs
1
1
Features
-
Schmitt Trigger
Voltage - Supply
1.65V ~ 5.5V
1.65V ~ 5.5V
Current - Quiescent (Max)
10 μA
10 μA
Current - Output High, Low
32mA, 32mA
32mA, 32mA
Input Logic Level - Low
-
0.39V ~ 1.87V
Input Logic Level - High
-
1.16V ~ 3.33V
Max Propagation Delay @ V, Max CL
4.2ns @ 5V, 50pF
6.2ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
SOT-323-5
SOT-323-5
Package / Case
5-TSSOP, SC-70-5, SOT-353
5-TSSOP, SC-70-5, SOT-353