74LX1G03STR
74LX1G03STR
Obsolete
Description:  IC GATE NAND OD 1CH 2-IN SOT23-5
Manufacturer:  STMicroelectronics
Datasheet:   74LX1G03STR Datasheet
History Price: Obsolete
In Stock: 5300
74LX1G03STR vs 74LX1G02CTR
Series
74LX
74LX
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Logic Type
NAND Gate
NOR Gate
Number of Circuits
1
1
Number of Inputs
2
2
Features
Open Drain
-
Voltage - Supply
1.65V ~ 5.5V
1.65V ~ 5.5V
Current - Quiescent (Max)
10 μA
10 μA
Current - Output High, Low
-, 32mA
32mA, 32mA
Input Logic Level - Low
-
-
Input Logic Level - High
-
-
Max Propagation Delay @ V, Max CL
3.5ns @ 5V, 50pF
3.7ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
SOT-23-5
SOT-323-5
Package / Case
SC-74A, SOT-753
5-TSSOP, SC-70-5, SOT-353