Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Logic Type
NAND Gate
XOR (Exclusive OR)
Voltage - Supply
1.65V ~ 5.5V
1.65V ~ 5.5V
Current - Quiescent (Max)
10 μA
10 μA
Current - Output High, Low
32mA, 32mA
32mA, 32mA
Input Logic Level - Low
-
-
Input Logic Level - High
-
-
Max Propagation Delay @ V, Max CL
4.5ns @ 5V, 50pF
4ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
SOT-23-5
SOT-323-5
Package / Case
SC-74A, SOT-753
5-TSSOP, SC-70-5, SOT-353